Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-3VQG100 A42MX09-3VQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766743-A42MX09-3VQG1 00 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 83 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): EPF8452ATC100-3; EPF8452ATC100-3N; EPF8452ATC100-4; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766743-A42MX09-3VQG1 00 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 83 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): EPF8452ATC100-3; EPF8452ATC100-3N; EPF8452ATC100-4; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-3VQG100 - 766743-A42MX09-3VQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-3VQG100
766743-A42MX09-3VQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-3VQG100 766743-A42MX09-3VQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 766743-A42MX09-3VQG1 00 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 83 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): EPF8452ATC100-3; EPF8452ATC100-3N; EPF8452ATC100-4; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766743-A42MX09-3VQG100
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 83
Number of Gates: 14000
Family Name: A42MX09
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): EPF8452ATC100-3; EPF8452ATC100-3N; EPF8452ATC100-4;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX09-3VQG100
FPGA - Field Programmable Gate Array A42MX09-3VQG100
FPGA - Field Programmable Gate Array A42MX09-3VQG100 LEAD FREE

FPGA - Field Programmable Gate Array A42MX09-3VQG100 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766743-A42MX09-3VQG100 A42MX09-3VQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-3VQG100 FPGA - Field Programmable Gate Array
System Gates 14000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details