Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100I A40MX04-PQ100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198417-A40MX04-PQ100 I Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198417-A40MX04-PQ100 I Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100I - 198417-A40MX04-PQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100I
198417-A40MX04-PQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100I 198417-A40MX04-PQ100I
Manufacturer: Microsemi Corporation Win Source Part Number: 198417-A40MX04-PQ100 I Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198417-A40MX04-PQ100I
Mounting: SMD (SMT)
Number of I/O: 69
Number of Gates: 6000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 198417-A40MX04-PQ100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100I
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details