Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL84 A40MX04-PL84

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 007705-A40MX04-PL84 Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 007705-A40MX04-PL84 Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL84 - 007705-A40MX04-PL84 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL84
007705-A40MX04-PL84
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL84 007705-A40MX04-PL84
Manufacturer: Microsemi Corporation Win Source Part Number: 007705-A40MX04-PL84 Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 007705-A40MX04-PL84
Mounting: SMD (SMT)
Number of I/O: 69
Number of Gates: 6000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A40MX04-PL84 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A40MX04-PL84
FPGA Programmable Logic Device 696-A40MX04-PL84
IC FPGA 69 I/O 84PLCC Product overview: A40MX04-PL84 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-PL84 can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 84PLCC Product overview: A40MX04-PL84 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-PL84 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A40MX04-PL84
FPGA - Field Programmable Gate Array A40MX04-PL84
FPGA - Field Programmable Gate Array A40MX04-PL84

FPGA - Field Programmable Gate Array A40MX04-PL84

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 007705-A40MX04-PL84 696-A40MX04-PL84 A40MX04-PL84
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PL84 FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 6000 6000
Package Type PLCC; Other; 84-PLCC (29.31x29.31) Other; PLCC
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Supply Voltage Other; 3 V ~ 3.6 V~ 4.75 V ~ 5.25 V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details