Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQG100 A40MX04-FPQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813937-A40MX04-FPQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 69 Number of Gates: 6000 Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX04
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813937-A40MX04-FPQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 69 Number of Gates: 6000 Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQG100 - 813937-A40MX04-FPQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQG100
813937-A40MX04-FPQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQG100 813937-A40MX04-FPQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 813937-A40MX04-FPQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 69 Number of Gates: 6000 Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX04

Manufacturer: Microsemi Corporation
Win Source Part Number: 813937-A40MX04-FPQG100
Packaging: Tray
Mounting Style: SMD
Number of I/O: 69
Number of Gates: 6000
Supplier Device Package: 100-PQFP (20x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-BQFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V
Part Number Series: A40MX04

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 813937-A40MX04-FPQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-FPQG100
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details