Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-1PL44M A40MX04-1PL44M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766733-A40MX04-1PL44 M Series: MX Operating Temperature Range: -55°C ~ 125°C (TC) Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 34 Number of Gates: 6000 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TPC1010AFN-044I; TPC1020BFN-044I1; TPC1020AFN-044C; Introduction Date: August 27, 1997 ECCN: 3A001.a.2.c Country of Origin: Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766733-A40MX04-1PL44 M Series: MX Operating Temperature Range: -55°C ~ 125°C (TC) Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 34 Number of Gates: 6000 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TPC1010AFN-044I; TPC1020BFN-044I1; TPC1020AFN-044C; Introduction Date: August 27, 1997 ECCN: 3A001.a.2.c Country of Origin: Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-1PL44M - 766733-A40MX04-1PL44M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-1PL44M
766733-A40MX04-1PL44M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-1PL44M 766733-A40MX04-1PL44M
Manufacturer: Microsemi Corporation Win Source Part Number: 766733-A40MX04-1PL44 M Series: MX Operating Temperature Range: -55°C ~ 125°C (TC) Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 34 Number of Gates: 6000 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TPC1010AFN-044I; TPC1020BFN-044I1; TPC1020AFN-044C; Introduction Date: August 27, 1997 ECCN: 3A001.a.2.c Country of Origin: Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766733-A40MX04-1PL44M
Series: MX
Operating Temperature Range: -55°C ~ 125°C (TC)
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Number of I/O: 34
Number of Gates: 6000
Family Name: A40MX04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): TPC1010AFN-044I; TPC1020BFN-044I1; TPC1020AFN-044C;
Introduction Date: August 27, 1997
ECCN: 3A001.a.2.c
Country of Origin: Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766733-A40MX04-1PL44M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-1PL44M
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 93 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details