Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-VQG80 A40MX02-VQG80

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809309-A40MX02-VQG80 Packaging: Tray Mounting Style: SMD Number of I/O: 57 Number of Gates: 3000 Supplier Device Package: 80-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX02
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809309-A40MX02-VQG80 Packaging: Tray Mounting Style: SMD Number of I/O: 57 Number of Gates: 3000 Supplier Device Package: 80-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-VQG80 - 809309-A40MX02-VQG80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-VQG80
809309-A40MX02-VQG80
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-VQG80 809309-A40MX02-VQG80
Manufacturer: Microsemi Corporation Win Source Part Number: 809309-A40MX02-VQG80 Packaging: Tray Mounting Style: SMD Number of I/O: 57 Number of Gates: 3000 Supplier Device Package: 80-VQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX02

Manufacturer: Microsemi Corporation
Win Source Part Number: 809309-A40MX02-VQG80
Packaging: Tray
Mounting Style: SMD
Number of I/O: 57
Number of Gates: 3000
Supplier Device Package: 80-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 80-TQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V
Part Number Series: A40MX02

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A40MX02-VQG80
FPGA - Field Programmable Gate Array A40MX02-VQG80
FPGA - Field Programmable Gate Array A40MX02-VQG80 LEAD FREE

FPGA - Field Programmable Gate Array A40MX02-VQG80 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809309-A40MX02-VQG80 A40MX02-VQG80
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-VQG80 FPGA - Field Programmable Gate Array
System Gates 3000
Unlock Full Specs
to access all available technical data