Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PQG100I A40MX02-PQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134665-A40MX02-PQG1 00I Mounting Style: SMD Number of Gates: 3000 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: A40MX02 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 57 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134665-A40MX02-PQG1 00I Mounting Style: SMD Number of Gates: 3000 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: A40MX02 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 57 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PQG100I - 1134665-A40MX02-PQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PQG100I
1134665-A40MX02-PQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PQG100I 1134665-A40MX02-PQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134665-A40MX02-PQG1 00I Mounting Style: SMD Number of Gates: 3000 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: A40MX02 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 57 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134665-A40MX02-PQG100I
Mounting Style: SMD
Number of Gates: 3000
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (20x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: A40MX02
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
The number of I/O: 57
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134665-A40MX02-PQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PQG100I
System Gates 3000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details