Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68I A40MX02-PL68I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766731-A40MX02-PL68I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766731-A40MX02-PL68I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68I - 766731-A40MX02-PL68I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68I
766731-A40MX02-PL68I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68I 766731-A40MX02-PL68I
Manufacturer: Microsemi Corporation Win Source Part Number: 766731-A40MX02-PL68I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766731-A40MX02-PL68I
Series: MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Number of I/O: 57
Number of Gates: 3000
Family Name: A40MX02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A40MX02-PL68I
FPGA - Field Programmable Gate Array A40MX02-PL68I
FPGA - Field Programmable Gate Array A40MX02-PL68I

FPGA - Field Programmable Gate Array A40MX02-PL68I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766731-A40MX02-PL68I A40MX02-PL68I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68I FPGA - Field Programmable Gate Array
System Gates 3000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details