Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68 A40MX02-PL68

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766730-A40MX02-PL68 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766730-A40MX02-PL68 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68 - 766730-A40MX02-PL68 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68
766730-A40MX02-PL68
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68 766730-A40MX02-PL68
Manufacturer: Microsemi Corporation Win Source Part Number: 766730-A40MX02-PL68 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766730-A40MX02-PL68
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 57
Number of Gates: 3000
Family Name: A40MX02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766730-A40MX02-PL68
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-PL68
System Gates 3000
Unlock Full Specs
to access all available technical data