Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQ80 A40MX02-FVQ80

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198415-A40MX02-FVQ80 Mounting: SMD (SMT) Number of I/O: 57 Number of Gates: 3000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-VQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198415-A40MX02-FVQ80 Mounting: SMD (SMT) Number of I/O: 57 Number of Gates: 3000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-VQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQ80 - 198415-A40MX02-FVQ80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQ80
198415-A40MX02-FVQ80
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQ80 198415-A40MX02-FVQ80
Manufacturer: Microsemi Corporation Win Source Part Number: 198415-A40MX02-FVQ80 Mounting: SMD (SMT) Number of I/O: 57 Number of Gates: 3000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-VQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 198415-A40MX02-FVQ80
Mounting: SMD (SMT)
Number of I/O: 57
Number of Gates: 3000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-VQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 198415-A40MX02-FVQ80
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FVQ80
System Gates 3000
Unlock Full Specs
to access all available technical data