Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG68 A40MX02-FPLG68

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766728-A40MX02-FPLG6 8 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766728-A40MX02-FPLG6 8 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG68 - 766728-A40MX02-FPLG68 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG68
766728-A40MX02-FPLG68
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG68 766728-A40MX02-FPLG68
Manufacturer: Microsemi Corporation Win Source Part Number: 766728-A40MX02-FPLG6 8 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 57 Number of Gates: 3000 Family Name: A40MX02 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766728-A40MX02-FPLG68
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 57
Number of Gates: 3000
Family Name: A40MX02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): TPC1010AFN-068C; TPC1010BFN-068C; TPC1010AFN-068I;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A40MX02-FPLG68
FPGA - Field Programmable Gate Array A40MX02-FPLG68
FPGA - Field Programmable Gate Array A40MX02-FPLG68 LEAD FREE

FPGA - Field Programmable Gate Array A40MX02-FPLG68 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766728-A40MX02-FPLG68 A40MX02-FPLG68
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG68 FPGA - Field Programmable Gate Array
System Gates 3000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - A1020A-PG84M - Lingto Electronic Limited
Specs
System Gates 2000
Logic Cells / Logic Blocks 2000
User I/Os 69 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details