Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG44 A40MX02-FPLG44

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812884-A40MX02-FPLG4 4 Packaging: Tray Mounting Style: SMD Number of I/O: 34 Number of Gates: 3000 Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX02
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812884-A40MX02-FPLG4 4 Packaging: Tray Mounting Style: SMD Number of I/O: 34 Number of Gates: 3000 Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG44 - 812884-A40MX02-FPLG44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG44
812884-A40MX02-FPLG44
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG44 812884-A40MX02-FPLG44
Manufacturer: Microsemi Corporation Win Source Part Number: 812884-A40MX02-FPLG4 4 Packaging: Tray Mounting Style: SMD Number of I/O: 34 Number of Gates: 3000 Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A40MX02

Manufacturer: Microsemi Corporation
Win Source Part Number: 812884-A40MX02-FPLG44
Packaging: Tray
Mounting Style: SMD
Number of I/O: 34
Number of Gates: 3000
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V
Part Number Series: A40MX02

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A40MX02-FPLG44
FPGA - Field Programmable Gate Array A40MX02-FPLG44
FPGA - Field Programmable Gate Array A40MX02-FPLG44 LEAD-FREE

FPGA - Field Programmable Gate Array A40MX02-FPLG44 LEAD-FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812884-A40MX02-FPLG44 A40MX02-FPLG44
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX02-FPLG44 FPGA - Field Programmable Gate Array
System Gates 3000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details