Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-ZVQG100 A3PN125-ZVQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 806933-A3PN125-ZVQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN125
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 806933-A3PN125-ZVQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-ZVQG100 - 806933-A3PN125-ZVQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-ZVQG100
806933-A3PN125-ZVQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-ZVQG100 806933-A3PN125-ZVQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 806933-A3PN125-ZVQG1 00 Packaging: Tray Mounting Style: SMD Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN125

Manufacturer: Microsemi Corporation
Win Source Part Number: 806933-A3PN125-ZVQG100
Packaging: Tray
Mounting Style: SMD
Number of I/O: 71
Total RAM Bits: 36864
Number of Gates: 125000
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3PN125

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 806933-A3PN125-ZVQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-ZVQG100
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details