Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-Z2VQG100I A3PN125-Z2VQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812539-A3PN125-Z2VQG 100I Packaging: Tray Mounting Style: SMD Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN125
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812539-A3PN125-Z2VQG 100I Packaging: Tray Mounting Style: SMD Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-Z2VQG100I - 812539-A3PN125-Z2VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-Z2VQG100I
812539-A3PN125-Z2VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-Z2VQG100I 812539-A3PN125-Z2VQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 812539-A3PN125-Z2VQG 100I Packaging: Tray Mounting Style: SMD Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN125

Manufacturer: Microsemi Corporation
Win Source Part Number: 812539-A3PN125-Z2VQG100I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 71
Total RAM Bits: 36864
Number of Gates: 125000
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3PN125

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 812539-A3PN125-Z2VQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-Z2VQG100I
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details