Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-VQG100I A3PN125-VQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134662-A3PN125-VQG1 00I Series: ProASIC3 nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: A3PN125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): QL8150-6PVN100C; QL8150-7PV100I; QL8150-7PVN100C; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134662-A3PN125-VQG1 00I Series: ProASIC3 nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: A3PN125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): QL8150-6PVN100C; QL8150-7PV100I; QL8150-7PVN100C; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-VQG100I - 1134662-A3PN125-VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-VQG100I
1134662-A3PN125-VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-VQG100I 1134662-A3PN125-VQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134662-A3PN125-VQG1 00I Series: ProASIC3 nano Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 71 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: A3PN125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): QL8150-6PVN100C; QL8150-7PV100I; QL8150-7PVN100C; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134662-A3PN125-VQG100I
Series: ProASIC3 nano
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 71
Total RAM Bits: 36864
Number of Gates: 125000
Family Name: A3PN125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): QL8150-6PVN100C; QL8150-7PV100I; QL8150-7PVN100C;
Introduction Date: September 03, 2003
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PN125-VQG100I
FPGA - Field Programmable Gate Array A3PN125-VQG100I
FPGA - Field Programmable Gate Array A3PN125-VQG100I

FPGA - Field Programmable Gate Array A3PN125-VQG100I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134662-A3PN125-VQG100I A3PN125-VQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN125-VQG100I FPGA - Field Programmable Gate Array
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details