Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN060-VQG100 A3PN060-VQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 007702-A3PN060-VQG10 0 Mounting: SMD (SMT) Number of I/O: 71 Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 007702-A3PN060-VQG10 0 Mounting: SMD (SMT) Number of I/O: 71 Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN060-VQG100 - 007702-A3PN060-VQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN060-VQG100
007702-A3PN060-VQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN060-VQG100 007702-A3PN060-VQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 007702-A3PN060-VQG10 0 Mounting: SMD (SMT) Number of I/O: 71 Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 007702-A3PN060-VQG100
Mounting: SMD (SMT)
Number of I/O: 71
Total RAM Bits: 18432
Number of Gates: 60000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PN060-VQG100
FPGA - Field Programmable Gate Array A3PN060-VQG100
FPGA - Field Programmable Gate Array A3PN060-VQG100

FPGA - Field Programmable Gate Array A3PN060-VQG100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 007702-A3PN060-VQG100 A3PN060-VQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN060-VQG100 FPGA - Field Programmable Gate Array
System Gates 60000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details