Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN020-QNG68 A3PN020-QNG68

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766724-A3PN020-QNG68 Series: ProASIC3 nano Operating Temperature Range: -20°C ~ 85°C (TJ) Package: 68-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 49 Number of Gates: 20000 Family Name: A3PN020 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): A3PN020-QN68ES; A3PN020-ZQN68; A3PN020-ZQN68PP; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766724-A3PN020-QNG68 Series: ProASIC3 nano Operating Temperature Range: -20°C ~ 85°C (TJ) Package: 68-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 49 Number of Gates: 20000 Family Name: A3PN020 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): A3PN020-QN68ES; A3PN020-ZQN68; A3PN020-ZQN68PP; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN020-QNG68 - 766724-A3PN020-QNG68 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN020-QNG68
766724-A3PN020-QNG68
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN020-QNG68 766724-A3PN020-QNG68
Manufacturer: Microsemi Corporation Win Source Part Number: 766724-A3PN020-QNG68 Series: ProASIC3 nano Operating Temperature Range: -20°C ~ 85°C (TJ) Package: 68-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 49 Number of Gates: 20000 Family Name: A3PN020 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-QFN (8x8) Alternative Parts (Cross-Reference): A3PN020-QN68ES; A3PN020-ZQN68; A3PN020-ZQN68PP; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766724-A3PN020-QNG68
Series: ProASIC3 nano
Operating Temperature Range: -20°C ~ 85°C (TJ)
Package: 68-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 49
Number of Gates: 20000
Family Name: A3PN020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-QFN (8x8)
Alternative Parts (Cross-Reference): A3PN020-QN68ES; A3PN020-ZQN68; A3PN020-ZQN68PP;
Introduction Date: September 03, 2003
ECCN: EAR99
Country of Origin: China, Hong Kong
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766724-A3PN020-QNG68
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN020-QNG68
System Gates 20000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 150 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details