Manufacturer: Microsemi Corporation
Win Source Part Number: 144117-A3PN015-QNG68
Mounting: SMD (SMT)
Number of I/O: 49
Number of Gates: 15000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TJ)
Case / Package: 68-QFN (8x8)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 520
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 144117-A3PN015-QNG68 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN015-QNG68 |
| System Gates | 15000 |