Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN010-QNG48 A3PN010-QNG48

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809208-A3PN010-QNG48 Packaging: Tray Mounting Style: SMD Number of I/O: 34 Number of Gates: 10000 Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN010
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809208-A3PN010-QNG48 Packaging: Tray Mounting Style: SMD Number of I/O: 34 Number of Gates: 10000 Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN010-QNG48 - 809208-A3PN010-QNG48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN010-QNG48
809208-A3PN010-QNG48
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN010-QNG48 809208-A3PN010-QNG48
Manufacturer: Microsemi Corporation Win Source Part Number: 809208-A3PN010-QNG48 Packaging: Tray Mounting Style: SMD Number of I/O: 34 Number of Gates: 10000 Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PN010

Manufacturer: Microsemi Corporation
Win Source Part Number: 809208-A3PN010-QNG48
Packaging: Tray
Mounting Style: SMD
Number of I/O: 34
Number of Gates: 10000
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3PN010

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 809208-A3PN010-QNG48
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PN010-QNG48
System Gates 10000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details