Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG484 A3PE600-FGG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144116-A3PE600-FGG48 4 Mounting: SMD (SMT) Number of I/O: 270 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC3SD1800A-4CSG484I; A3PE600-2FGG484I; A3P600-FFGG484; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144116-A3PE600-FGG48 4 Mounting: SMD (SMT) Number of I/O: 270 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC3SD1800A-4CSG484I; A3PE600-2FGG484I; A3P600-FFGG484; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG484 - 144116-A3PE600-FGG484 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG484
144116-A3PE600-FGG484
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG484 144116-A3PE600-FGG484
Manufacturer: Microsemi Corporation Win Source Part Number: 144116-A3PE600-FGG48 4 Mounting: SMD (SMT) Number of I/O: 270 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC3SD1800A-4CSG484I; A3PE600-2FGG484I; A3P600-FFGG484; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 144116-A3PE600-FGG484
Mounting: SMD (SMT)
Number of I/O: 270
Total RAM Bits: 110592
Number of Gates: 600000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XC3SD1800A-4CSG484I; A3PE600-2FGG484I; A3P600-FFGG484;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PE600-FGG484
FPGA - Field Programmable Gate Array A3PE600-FGG484
FPGA - Field Programmable Gate Array A3PE600-FGG484 LEAD FREE

FPGA - Field Programmable Gate Array A3PE600-FGG484 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 144116-A3PE600-FGG484 A3PE600-FGG484
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG484 FPGA - Field Programmable Gate Array
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details