Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG256I A3PE600-FGG256I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813787-A3PE600-FGG25 6I Packaging: Tray Mounting Style: SMD Number of I/O: 165 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PE600
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813787-A3PE600-FGG25 6I Packaging: Tray Mounting Style: SMD Number of I/O: 165 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PE600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG256I - 813787-A3PE600-FGG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG256I
813787-A3PE600-FGG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG256I 813787-A3PE600-FGG256I
Manufacturer: Microsemi Corporation Win Source Part Number: 813787-A3PE600-FGG25 6I Packaging: Tray Mounting Style: SMD Number of I/O: 165 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PE600

Manufacturer: Microsemi Corporation
Win Source Part Number: 813787-A3PE600-FGG256I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 165
Total RAM Bits: 110592
Number of Gates: 600000
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3PE600

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 813787-A3PE600-FGG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE600-FGG256I
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C6 - 870475-EP1S10B672C6 - Win Source Electronics
Specs
Package Type Other; 672-BGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details