Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-FG484M A3PE3000L-FG484M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813588-A3PE3000L-FG4 84M Packaging: Tray Mounting Style: SMD Number of I/O: 341 Total RAM Bits: 516096 Number of Gates: 3000000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PE3000L
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813588-A3PE3000L-FG4 84M Packaging: Tray Mounting Style: SMD Number of I/O: 341 Total RAM Bits: 516096 Number of Gates: 3000000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PE3000L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-FG484M - 813588-A3PE3000L-FG484M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-FG484M
813588-A3PE3000L-FG484M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-FG484M 813588-A3PE3000L-FG484M
Manufacturer: Microsemi Corporation Win Source Part Number: 813588-A3PE3000L-FG4 84M Packaging: Tray Mounting Style: SMD Number of I/O: 341 Total RAM Bits: 516096 Number of Gates: 3000000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3PE3000L

Manufacturer: Microsemi Corporation
Win Source Part Number: 813588-A3PE3000L-FG484M
Packaging: Tray
Mounting Style: SMD
Number of I/O: 341
Total RAM Bits: 516096
Number of Gates: 3000000
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 484-BGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3PE3000L

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PE3000L-FG484M
FPGA - Field Programmable Gate Array A3PE3000L-FG484M
FPGA - Field Programmable Gate Array A3PE3000L-FG484M

FPGA - Field Programmable Gate Array A3PE3000L-FG484M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813588-A3PE3000L-FG484M A3PE3000L-FG484M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000L-FG484M FPGA - Field Programmable Gate Array
System Gates 3.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details