Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG896 A3PE3000-FGG896

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134659-A3PE3000-FGG 896 Mounting Style: SMD Total RAM Bits: 516096 Number of Gates: 3000000 Categories: Integrated Circuits Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 896-BGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: A3PE3000 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) The number of I/O: 620 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134659-A3PE3000-FGG 896 Mounting Style: SMD Total RAM Bits: 516096 Number of Gates: 3000000 Categories: Integrated Circuits Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 896-BGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: A3PE3000 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) The number of I/O: 620 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG896 - 1134659-A3PE3000-FGG896 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG896
1134659-A3PE3000-FGG896
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG896 1134659-A3PE3000-FGG896
Manufacturer: Microsemi Corporation Win Source Part Number: 1134659-A3PE3000-FGG 896 Mounting Style: SMD Total RAM Bits: 516096 Number of Gates: 3000000 Categories: Integrated Circuits Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 896-BGA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: A3PE3000 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) The number of I/O: 620 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134659-A3PE3000-FGG896
Mounting Style: SMD
Total RAM Bits: 516096
Number of Gates: 3000000
Categories: Integrated Circuits
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 896-BGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: A3PE3000
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
The number of I/O: 620
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PE3000-FGG896
FPGA - Field Programmable Gate Array A3PE3000-FGG896
FPGA - Field Programmable Gate Array A3PE3000-FGG896 LEAD FREE

FPGA - Field Programmable Gate Array A3PE3000-FGG896 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134659-A3PE3000-FGG896 A3PE3000-FGG896
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG896 FPGA - Field Programmable Gate Array
System Gates 3.00E6
Unlock Full Specs
to access all available technical data