Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG484 A3PE3000-FGG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766721-A3PE3000-FGG4 84 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 341 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): QL8050-7PS484I; QL8050-8PSN484C; QL8050-6PSN484I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766721-A3PE3000-FGG4 84 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 341 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): QL8050-7PS484I; QL8050-8PSN484C; QL8050-6PSN484I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG484 - 766721-A3PE3000-FGG484 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG484
766721-A3PE3000-FGG484
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG484 766721-A3PE3000-FGG484
Manufacturer: Microsemi Corporation Win Source Part Number: 766721-A3PE3000-FGG4 84 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 341 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: A3PE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): QL8050-7PS484I; QL8050-8PSN484C; QL8050-6PSN484I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766721-A3PE3000-FGG484
Series: ProASIC3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 341
Total RAM Bits: 516096
Number of Gates: 3000000
Family Name: A3PE3000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): QL8050-7PS484I; QL8050-8PSN484C; QL8050-6PSN484I;
Introduction Date: January 23, 2005
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PE3000-FGG484
FPGA - Field Programmable Gate Array A3PE3000-FGG484
FPGA - Field Programmable Gate Array A3PE3000-FGG484 LEAD FREE

FPGA - Field Programmable Gate Array A3PE3000-FGG484 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766721-A3PE3000-FGG484 A3PE3000-FGG484
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG484 FPGA - Field Programmable Gate Array
System Gates 3.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details