Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-FG676 A3PE1500-FG676

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766719-A3PE1500-FG67 6 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 444 Total RAM Bits: 276480 Number of Gates: 1500000 Family Name: A3PE1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): XC2V2000-4FG676I; XC2Vp40-7FGG676I; XC2V2000-6FG676I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766719-A3PE1500-FG67 6 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 444 Total RAM Bits: 276480 Number of Gates: 1500000 Family Name: A3PE1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): XC2V2000-4FG676I; XC2Vp40-7FGG676I; XC2V2000-6FG676I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-FG676 - 766719-A3PE1500-FG676 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-FG676
766719-A3PE1500-FG676
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-FG676 766719-A3PE1500-FG676
Manufacturer: Microsemi Corporation Win Source Part Number: 766719-A3PE1500-FG67 6 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 444 Total RAM Bits: 276480 Number of Gates: 1500000 Family Name: A3PE1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): XC2V2000-4FG676I; XC2Vp40-7FGG676I; XC2V2000-6FG676I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766719-A3PE1500-FG676
Series: ProASIC3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 444
Total RAM Bits: 276480
Number of Gates: 1500000
Family Name: A3PE1500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2V2000-4FG676I; XC2Vp40-7FGG676I; XC2V2000-6FG676I;
Introduction Date: January 23, 2005
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PE1500-FG676
FPGA - Field Programmable Gate Array A3PE1500-FG676
FPGA - Field Programmable Gate Array A3PE1500-FG676

FPGA - Field Programmable Gate Array A3PE1500-FG676

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766719-A3PE1500-FG676 A3PE1500-FG676
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-FG676 FPGA - Field Programmable Gate Array
System Gates 1.50E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details