Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-1FG484I A3PE1500-1FG484I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134655-A3PE1500-1FG 484I Mounting Style: SMD Total RAM Bits: 276480 Number of Gates: 1500000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: A3PE1500 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 280 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134655-A3PE1500-1FG 484I Mounting Style: SMD Total RAM Bits: 276480 Number of Gates: 1500000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: A3PE1500 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 280 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-1FG484I - 1134655-A3PE1500-1FG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-1FG484I
1134655-A3PE1500-1FG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-1FG484I 1134655-A3PE1500-1FG484I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134655-A3PE1500-1FG 484I Mounting Style: SMD Total RAM Bits: 276480 Number of Gates: 1500000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: A3PE1500 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 280 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134655-A3PE1500-1FG484I
Mounting Style: SMD
Total RAM Bits: 276480
Number of Gates: 1500000
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 484-BGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: A3PE1500
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 280
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PE1500-1FG484I
FPGA - Field Programmable Gate Array A3PE1500-1FG484I
FPGA - Field Programmable Gate Array A3PE1500-1FG484I

FPGA - Field Programmable Gate Array A3PE1500-1FG484I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134655-A3PE1500-1FG484I A3PE1500-1FG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-1FG484I FPGA - Field Programmable Gate Array
System Gates 1.50E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details