Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600L-FGG144 A3P600L-FGG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812688-A3P600L-FGG14 4 Packaging: Tray Mounting Style: SMD Number of I/O: 97 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.575V Part Number Series: A3P600L
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812688-A3P600L-FGG14 4 Packaging: Tray Mounting Style: SMD Number of I/O: 97 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.575V Part Number Series: A3P600L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600L-FGG144 - 812688-A3P600L-FGG144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600L-FGG144
812688-A3P600L-FGG144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600L-FGG144 812688-A3P600L-FGG144
Manufacturer: Microsemi Corporation Win Source Part Number: 812688-A3P600L-FGG14 4 Packaging: Tray Mounting Style: SMD Number of I/O: 97 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.575V Part Number Series: A3P600L

Manufacturer: Microsemi Corporation
Win Source Part Number: 812688-A3P600L-FGG144
Packaging: Tray
Mounting Style: SMD
Number of I/O: 97
Total RAM Bits: 110592
Number of Gates: 600000
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 144-LBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.575V
Part Number Series: A3P600L

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 812688-A3P600L-FGG144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600L-FGG144
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details