Microsemi Corp. Hard To Find - A3P600-PQG208I A3P600-PQG208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134654-A3P600-PQG20 8I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 154 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134654-A3P600-PQG20 8I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 154 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - A3P600-PQG208I - 1134654-A3P600-PQG208I - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - A3P600-PQG208I
1134654-A3P600-PQG208I
Hard To Find - A3P600-PQG208I 1134654-A3P600-PQG208I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134654-A3P600-PQG20 8I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 154 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134654-A3P600-PQG208I
Mounting Style: SMD
Total RAM Bits: 110592
Number of Gates: 600000
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: A3P600
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 154
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P600-PQG208I
FPGA - Field Programmable Gate Array A3P600-PQG208I
FPGA - Field Programmable Gate Array A3P600-PQG208I LEAD FREE

FPGA - Field Programmable Gate Array A3P600-PQG208I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 1134654-A3P600-PQG208I A3P600-PQG208I
Product Name Hard To Find - A3P600-PQG208I FPGA - Field Programmable Gate Array
Supply Voltage Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details