Manufacturer: Microsemi Corporation
Win Source Part Number: 142013-A3P600-FGG484
Mounting: SMD (SMT)
Number of I/O: 235
Total RAM Bits: 110592
Number of Gates: 600000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 142013-A3P600-FGG484 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-FGG484 |
| System Gates | 600000 |