Microsemi Corp. Hard To Find - A3P600-FGG144 A3P600-FGG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134653-A3P600-FGG14 4 Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134653-A3P600-FGG14 4 Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - A3P600-FGG144 - 1134653-A3P600-FGG144 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - A3P600-FGG144
1134653-A3P600-FGG144
Hard To Find - A3P600-FGG144 1134653-A3P600-FGG144
Manufacturer: Microsemi Corporation Win Source Part Number: 1134653-A3P600-FGG14 4 Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134653-A3P600-FGG144
Mounting Style: SMD
Total RAM Bits: 110592
Number of Gates: 600000
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: A3P600
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 97
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1134653-A3P600-FGG144
Product Name Hard To Find - A3P600-FGG144
Supply Voltage Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K160ETC144-1X - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 88 pins
View Details
PLDs (Programmable Logic Device) - GAL16V8QS-10LVC - Quarktwin Technology Ltd.
Specs
Device Type SPLD
Macrocells 8
Package Type Other; 20-LCC (J-Lead)
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-TK - Renesas Electronics Corporation
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 40 milliamps
View Details