Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-FG144I A3P600-FG144I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 713268-A3P600-FG144I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Family Name: A3P600 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 144-LBGA Alternative Parts (Cross-Reference): EP20K100EFC144-2X; EP20K60EFC144-2; EP20K100EFC144-2; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 713268-A3P600-FG144I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Family Name: A3P600 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 144-LBGA Alternative Parts (Cross-Reference): EP20K100EFC144-2X; EP20K60EFC144-2; EP20K100EFC144-2; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-FG144I - 713268-A3P600-FG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-FG144I
713268-A3P600-FG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-FG144I 713268-A3P600-FG144I
Manufacturer: Microsemi Corporation Win Source Part Number: 713268-A3P600-FG144I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Family Name: A3P600 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 144-LBGA Alternative Parts (Cross-Reference): EP20K100EFC144-2X; EP20K60EFC144-2; EP20K100EFC144-2; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: A3P600 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 713268-A3P600-FG144I
Mounting Style: SMD
Total RAM Bits: 110592
Number of Gates: 600000
Family Name: A3P600
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 144-LBGA
Alternative Parts (Cross-Reference): EP20K100EFC144-2X; EP20K60EFC144-2; EP20K100EFC144-2;
Introduction Date: September 03, 2003
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: A3P600
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 97
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 713268-A3P600-FG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-FG144I
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-1 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details