Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-2PQ208I A3P600-2PQ208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143061-A3P600-2PQ208 I Mounting: SMD (SMT) Number of I/O: 154 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143061-A3P600-2PQ208 I Mounting: SMD (SMT) Number of I/O: 154 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-2PQ208I - 143061-A3P600-2PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-2PQ208I
143061-A3P600-2PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-2PQ208I 143061-A3P600-2PQ208I
Manufacturer: Microsemi Corporation Win Source Part Number: 143061-A3P600-2PQ208 I Mounting: SMD (SMT) Number of I/O: 154 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 143061-A3P600-2PQ208I
Mounting: SMD (SMT)
Number of I/O: 154
Total RAM Bits: 110592
Number of Gates: 600000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 143061-A3P600-2PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-2PQ208I
System Gates 600000
Unlock Full Specs
to access all available technical data