Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQG208 A3P400-PQG208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134652-A3P400-PQG20 8 Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: A3P400 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 151 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134652-A3P400-PQG20 8 Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: A3P400 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 151 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQG208 - 1134652-A3P400-PQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQG208
1134652-A3P400-PQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQG208 1134652-A3P400-PQG208
Manufacturer: Microsemi Corporation Win Source Part Number: 1134652-A3P400-PQG20 8 Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: A3P400 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 151 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134652-A3P400-PQG208
Mounting Style: SMD
Total RAM Bits: 55296
Number of Gates: 400000
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: A3P400
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 151
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P400-PQG208
FPGA - Field Programmable Gate Array A3P400-PQG208
FPGA - Field Programmable Gate Array A3P400-PQG208 LEAD FREE

FPGA - Field Programmable Gate Array A3P400-PQG208 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134652-A3P400-PQG208 A3P400-PQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQG208 FPGA - Field Programmable Gate Array
System Gates 400000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details