Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQ208I A3P400-PQ208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814185-A3P400-PQ208I Packaging: Tray Mounting Style: SMD Number of I/O: 151 Total RAM Bits: 55296 Number of Gates: 400000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P400
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814185-A3P400-PQ208I Packaging: Tray Mounting Style: SMD Number of I/O: 151 Total RAM Bits: 55296 Number of Gates: 400000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQ208I - 814185-A3P400-PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQ208I
814185-A3P400-PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQ208I 814185-A3P400-PQ208I
Manufacturer: Microsemi Corporation Win Source Part Number: 814185-A3P400-PQ208I Packaging: Tray Mounting Style: SMD Number of I/O: 151 Total RAM Bits: 55296 Number of Gates: 400000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P400

Manufacturer: Microsemi Corporation
Win Source Part Number: 814185-A3P400-PQ208I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 151
Total RAM Bits: 55296
Number of Gates: 400000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3P400

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 814185-A3P400-PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-PQ208I
System Gates 400000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details