Microsemi Corp. Hard To Find - A3P400-FGG144 A3P400-FGG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134651-A3P400-FGG14 4 Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: A3P400 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134651-A3P400-FGG14 4 Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: A3P400 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - A3P400-FGG144 - 1134651-A3P400-FGG144 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - A3P400-FGG144
1134651-A3P400-FGG144
Hard To Find - A3P400-FGG144 1134651-A3P400-FGG144
Manufacturer: Microsemi Corporation Win Source Part Number: 1134651-A3P400-FGG14 4 Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: A3P400 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134651-A3P400-FGG144
Mounting Style: SMD
Total RAM Bits: 55296
Number of Gates: 400000
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: A3P400
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 97
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1134651-A3P400-FGG144
Product Name Hard To Find - A3P400-FGG144
Supply Voltage Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - PLDs (Programmable Logic Device) - CY7C332-25JC - Lingto Electronic Limited
Specs
Device Type SPLD
Macrocells 12
Package Type Other; 28-LCC (J-Lead)
View Details
DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 75 MHz
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CPLDs (Complex Programmable Logic Devices) - 1695-SLG46120VTR-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 12-UFQFN
Pins 12
View Details
3 suppliers