Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG256 A3P400-FG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812538-A3P400-FG256 Packaging: Tray Mounting Style: SMD Number of I/O: 178 Total RAM Bits: 55296 Number of Gates: 400000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P400
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812538-A3P400-FG256 Packaging: Tray Mounting Style: SMD Number of I/O: 178 Total RAM Bits: 55296 Number of Gates: 400000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG256 - 812538-A3P400-FG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG256
812538-A3P400-FG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG256 812538-A3P400-FG256
Manufacturer: Microsemi Corporation Win Source Part Number: 812538-A3P400-FG256 Packaging: Tray Mounting Style: SMD Number of I/O: 178 Total RAM Bits: 55296 Number of Gates: 400000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P400

Manufacturer: Microsemi Corporation
Win Source Part Number: 812538-A3P400-FG256
Packaging: Tray
Mounting Style: SMD
Number of I/O: 178
Total RAM Bits: 55296
Number of Gates: 400000
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3P400

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P400-FG256
FPGA - Field Programmable Gate Array A3P400-FG256
FPGA - Field Programmable Gate Array A3P400-FG256

FPGA - Field Programmable Gate Array A3P400-FG256

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812538-A3P400-FG256 A3P400-FG256
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P400-FG256 FPGA - Field Programmable Gate Array
System Gates 400000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details