Field Programmable Gate Array, 6144 CLBs, 250000 Gates, 350MHz, 6144-Cell, CMOS, PQFP100, 14 X 14 MM, 1 MM HEIGHT, 0.50 MM PITCH, GREEN, VQFP-100 Product overview: A3P250L-VQG100I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250L-VQG100I can be used for catalog matching and distributor lookup.
IC FPGA 68 I/O 100VQFP
IC FPGA 68 I/O 100VQFP
ProASIC3L Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P250L-VQG100I | A3P250L-VQG100I | A3P250L-VQG100I | A3P250L-VQG100I |
| Product Name | 350MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | |
| Registers | 6144 | |||
| Package Type | Other; TQFP | QFP; Other; 100-TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP |
| Internal Frequency | 781 MHz | |||
| User I/Os | 68 pins | 68 pins |