Field Programmable Gate Array, 6144 CLBs, 250000 Gates, 350MHz, 6144-Cell, CMOS, PBGA256, 17 X 17 MM, 1.60 MM HEIGHT, 1 MM PITCH, GREEN, FBGA-256 Product overview: A3P250L-FGG256I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250L-FGG256I can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 908939-A3P250L-FGG25
Series: ProASIC3L
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 157
Part Status: Obsolete
Family Name: A3P250L
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 157 I/O 256FBGA
IC FPGA 157 I/O 256FBGA
ProASIC3L Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P250L-FGG256I | 908939-A3P250L-FGG256I | A3P250L-FGG256I | A3P250L-FGG256I | A3P250L-FGG256I |
| Product Name | 350MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250L-FGG256I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | ||
| Registers | 6144 | ||||
| Package Type | Other; FBGA | Other; 256-FPBGA (17x17) | Other; 256-LBGA | Other; 256-LBGA | |
| Internal Frequency | 781 MHz | ||||
| User I/Os | 157 pins | 157 pins |