Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250L-FG256I A3P250L-FG256I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908937-A3P250L-FG256 I Series: ProASIC3L Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 157 Part Status: Obsolete Family Name: A3P250L Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 908937-A3P250L-FG256 I Series: ProASIC3L Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 157 Part Status: Obsolete Family Name: A3P250L Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250L-FG256I - 908937-A3P250L-FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250L-FG256I
908937-A3P250L-FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250L-FG256I 908937-A3P250L-FG256I
Manufacturer: Microsemi Corporation Win Source Part Number: 908937-A3P250L-FG256 I Series: ProASIC3L Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 157 Part Status: Obsolete Family Name: A3P250L Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908937-A3P250L-FG256I
Series: ProASIC3L
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 157
Part Status: Obsolete
Family Name: A3P250L
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P250L-FG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250L-FG256I
FPGA Programmable Logic Device 696-A3P250L-FG256I
IC FPGA 157 I/O 256FBGA Product overview: A3P250L-FG256I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250L-FG256I can be used for catalog matching and distributor lookup.

IC FPGA 157 I/O 256FBGA Product overview: A3P250L-FG256I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250L-FG256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P250L-FG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250L-FG256I
FPGAs (Field Programmable Gate Array) A3P250L-FG256I
ProASIC3L Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA

ProASIC3L Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P250L-FG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250L-FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250L-FG256I
IC FPGA 157 I/O 256FBGA

IC FPGA 157 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908937-A3P250L-FG256I 696-A3P250L-FG256I A3P250L-FG256I A3P250L-FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250L-FG256I FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FPBGA (17x17) Other; FBGA Other; 256-LBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
System Gates 250000 250000
Registers 6144
Internal Frequency 781 MHz
Unlock Full Specs
to access all available technical data