IC FPGA 87 I/O 132QFN Product overview: A3P250-QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-QNG132I can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 908942-A3P250-QNG132
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 87 36864 132-WFQFN
Package: Tray
Package: 132-WFQFN
Mounting: Surface Mount
Number of I/O: 87
Part Status: Obsolete
Family Name: A3P250
Categories: Integrated Circuits (ICs)
Case / Package: 132-QFN (8x8)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 348
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
ProASIC3 Field Programmable Gate Array (FPGA) IC 87 36864 132-WFQFN
IC FPGA 87 I/O 132QFN
IC FPGA 87 I/O 132QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P250-QNG132I | 908942-A3P250-QNG132I | A3P250-QNG132I | A3P250-QNG132I | A3P250-QNG132I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-QNG132I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | ||
| Package Type | Other; WFQFN | Other; 132-QFN (8x8) | Other; 132-WFQFN | Other; 132-WFQFN | |
| User I/Os | 87 pins | 87 pins |