Microsemi Corp. 231MHz 1.5V QFN FPGA Programmable Logic Device A3P250-QNG132

Description
FPGA ProASIC®3 Family 250K Gates 231MHz 130nm Technology 1.5V 132-Pin QFN EP Product overview: A3P250-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 231MHz, 1.5V, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 231MHz, 1.5V, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-QNG132 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ProASIC®3 Family 250K Gates 231MHz 130nm Technology 1.5V 132-Pin QFN EP Product overview: A3P250-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 231MHz, 1.5V, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 231MHz, 1.5V, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-QNG132 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
231MHz 1.5V QFN FPGA Programmable Logic Device - 696-A3P250-QNG132 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
231MHz 1.5V QFN FPGA Programmable Logic Device
696-A3P250-QNG132
231MHz 1.5V QFN FPGA Programmable Logic Device 696-A3P250-QNG132
FPGA ProASIC®3 Family 250K Gates 231MHz 130nm Technology 1.5V 132-Pin QFN EP Product overview: A3P250-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 231MHz, 1.5V, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 231MHz, 1.5V, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-QNG132 can be used for catalog matching and distributor lookup.

FPGA ProASIC®3 Family 250K Gates 231MHz 130nm Technology 1.5V 132-Pin QFN EP Product overview: A3P250-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 231MHz, 1.5V, QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 231MHz, 1.5V, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-QNG132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-QNG132 - 847641-A3P250-QNG132 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-QNG132
847641-A3P250-QNG132
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-QNG132 847641-A3P250-QNG132
Manufacturer: Microsemi Corporation Win Source Part Number: 847641-A3P250-QNG132 Series: ProASIC3 Features: series Field Programmable Gate Array (FPGA) IC 87 36864 Package: Tray Number of I/O: 87 Part Status: Obsolete Family Name: A3P250 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1029, A3P250QNG132

Manufacturer: Microsemi Corporation
Win Source Part Number: 847641-A3P250-QNG132
Series: ProASIC3
Features: series Field Programmable Gate Array (FPGA) IC 87 36864
Package: Tray
Number of I/O: 87
Part Status: Obsolete
Family Name: A3P250
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1029, A3P250QNG132

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P250-QNG132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-QNG132
FPGAs (Field Programmable Gate Array) A3P250-QNG132
ProASIC3 Field Programmable Gate Array (FPGA) IC 87 36864 132-WFQFN

ProASIC3 Field Programmable Gate Array (FPGA) IC 87 36864 132-WFQFN

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250-QNG132
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-QNG132
IC FPGA 87 I/O 132QFN

IC FPGA 87 I/O 132QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P250-QNG132 847641-A3P250-QNG132 A3P250-QNG132 A3P250-QNG132
Product Name 231MHz 1.5V QFN FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-QNG132 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000 250000
Registers 6144
Package Type Other; QFN EP Other; 132-WFQFN
Internal Frequency 231 MHz
Unlock Full Specs
to access all available technical data