Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-FGG144T A3P250-FGG144T

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 709229-A3P250-FGG144 T Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: A3P250 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 709229-A3P250-FGG144 T Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: A3P250 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-FGG144T - 709229-A3P250-FGG144T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-FGG144T
709229-A3P250-FGG144T
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-FGG144T 709229-A3P250-FGG144T
Manufacturer: Microsemi Corporation Win Source Part Number: 709229-A3P250-FGG144 T Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: A3P250 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 709229-A3P250-FGG144T
Mounting Style: SMD
Total RAM Bits: 36864
Number of Gates: 250000
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: A3P250
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 97
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 709229-A3P250-FGG144T
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-FGG144T
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details