Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2VQG100I A3P250-2VQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134645-A3P250-2VQG1 00I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: A3P250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 68 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134645-A3P250-2VQG1 00I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: A3P250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 68 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2VQG100I - 1134645-A3P250-2VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2VQG100I
1134645-A3P250-2VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2VQG100I 1134645-A3P250-2VQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134645-A3P250-2VQG1 00I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: A3P250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 68 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134645-A3P250-2VQG100I
Mounting Style: SMD
Total RAM Bits: 36864
Number of Gates: 250000
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: A3P250
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 68
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P250-2VQG100I
FPGA - Field Programmable Gate Array A3P250-2VQG100I
FPGA - Field Programmable Gate Array A3P250-2VQG100I LEAD FREE

FPGA - Field Programmable Gate Array A3P250-2VQG100I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134645-A3P250-2VQG100I A3P250-2VQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2VQG100I FPGA - Field Programmable Gate Array
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-3 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details