Microsemi Corp. FPGA Programmable Logic Device A3P250-2QNG132

Description
IC FPGA 87 I/O 132QFN Product overview: A3P250-2QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2QNG132 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 87 I/O 132QFN Product overview: A3P250-2QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2QNG132 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3P250-2QNG132 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250-2QNG132
FPGA Programmable Logic Device 696-A3P250-2QNG132
IC FPGA 87 I/O 132QFN Product overview: A3P250-2QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2QNG132 can be used for catalog matching and distributor lookup.

IC FPGA 87 I/O 132QFN Product overview: A3P250-2QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-2QNG132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2QNG132 - 908935-A3P250-2QNG132 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2QNG132
908935-A3P250-2QNG132
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2QNG132 908935-A3P250-2QNG132
Manufacturer: Microsemi Corporation Win Source Part Number: 908935-A3P250-2QNG13 2 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 87 36864 132-WFQFN Package: Tray Package: 132-WFQFN Mounting: Surface Mount Number of I/O: 87 Part Status: Obsolete Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 132-QFN (8x8) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 348 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 908935-A3P250-2QNG132
Series: ProASIC3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 87 36864 132-WFQFN
Package: Tray
Package: 132-WFQFN
Mounting: Surface Mount
Number of I/O: 87
Part Status: Obsolete
Family Name: A3P250
Categories: Integrated Circuits (ICs)
Case / Package: 132-QFN (8x8)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 348
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P250-2QNG132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-2QNG132
FPGAs (Field Programmable Gate Array) A3P250-2QNG132
ProASIC3 Field Programmable Gate Array (FPGA) IC 87 36864 132-WFQFN

ProASIC3 Field Programmable Gate Array (FPGA) IC 87 36864 132-WFQFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P250-2QNG132 908935-A3P250-2QNG132 A3P250-2QNG132
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-2QNG132 FPGAs (Field Programmable Gate Array)
System Gates 250000 250000
Package Type Other; WFQFN Other; 132-QFN (8x8) Other; 132-WFQFN
User I/Os 87 pins 87 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details