Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100I A3P250-1VQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144641-A3P250-1VQG10 0I Mounting: SMD (SMT) Number of I/O: 68 Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144641-A3P250-1VQG10 0I Mounting: SMD (SMT) Number of I/O: 68 Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100I - 144641-A3P250-1VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100I
144641-A3P250-1VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100I 144641-A3P250-1VQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 144641-A3P250-1VQG10 0I Mounting: SMD (SMT) Number of I/O: 68 Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 144641-A3P250-1VQG100I
Mounting: SMD (SMT)
Number of I/O: 68
Total RAM Bits: 36864
Number of Gates: 250000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P250-1VQG100I
FPGA - Field Programmable Gate Array A3P250-1VQG100I
FPGA - Field Programmable Gate Array A3P250-1VQG100I LEAD FREE

FPGA - Field Programmable Gate Array A3P250-1VQG100I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 144641-A3P250-1VQG100I A3P250-1VQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100I FPGA - Field Programmable Gate Array
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details