Manufacturer: Microsemi Corporation
Win Source Part Number: 139815-A3P250-1VQ100
Mounting: SMD (SMT)
Number of I/O: 68
Total RAM Bits: 36864
Number of Gates: 250000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array A3P250-1VQ100I
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 139815-A3P250-1VQ100I | A3P250-1VQ100I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQ100I | FPGA - Field Programmable Gate Array |
| System Gates | 250000 |