Manufacturer: Microsemi Corporation
Win Source Part Number: 076684-A3P125-VQG100
Mounting: SMD (SMT)
Number of I/O: 71
Total RAM Bits: 36864
Number of Gates: 125000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array Infineon Only
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 076684-A3P125-VQG100T | A3P125-VQG100T |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-VQG100T | FPGA - Field Programmable Gate Array |
| System Gates | 125000 |