Manufacturer: Microsemi Corporation
Win Source Part Number: 1134644-A3P125-VQ100
Mounting Style: SMD
Total RAM Bits: 36864
Number of Gates: 125000
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: A3P125
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 71
Supply Voltage (V): 1.425V ~ 1.575V
FPGA - Field Programmable Gate Array A3P125-VQ100
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1134644-A3P125-VQ100 | A3P125-VQ100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-VQ100 | FPGA - Field Programmable Gate Array |
| System Gates | 125000 |