Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144I A3P125-TQG144I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 085728-A3P125-TQG144 I Mounting: SMD (SMT) Number of I/O: 100 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 085728-A3P125-TQG144 I Mounting: SMD (SMT) Number of I/O: 100 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144I - 085728-A3P125-TQG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144I
085728-A3P125-TQG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144I 085728-A3P125-TQG144I
Manufacturer: Microsemi Corporation Win Source Part Number: 085728-A3P125-TQG144 I Mounting: SMD (SMT) Number of I/O: 100 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 085728-A3P125-TQG144I
Mounting: SMD (SMT)
Number of I/O: 100
Total RAM Bits: 36864
Number of Gates: 125000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P125-TQG144I
FPGA - Field Programmable Gate Array A3P125-TQG144I
FPGA - Field Programmable Gate Array A3P125-TQG144I

FPGA - Field Programmable Gate Array A3P125-TQG144I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085728-A3P125-TQG144I A3P125-TQG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144I FPGA - Field Programmable Gate Array
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2AI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details