Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144 A3P125-TQG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134643-A3P125-TQG14 4 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 100 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: A3P125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): QL1P100-6PF144I; QL1P100-8PF144I; QL1P100-6PF144C; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134643-A3P125-TQG14 4 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 100 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: A3P125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): QL1P100-6PF144I; QL1P100-8PF144I; QL1P100-6PF144C; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144 - 1134643-A3P125-TQG144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144
1134643-A3P125-TQG144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144 1134643-A3P125-TQG144
Manufacturer: Microsemi Corporation Win Source Part Number: 1134643-A3P125-TQG14 4 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 100 Total RAM Bits: 36864 Number of Gates: 125000 Family Name: A3P125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): QL1P100-6PF144I; QL1P100-8PF144I; QL1P100-6PF144C; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134643-A3P125-TQG144
Series: ProASIC3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 100
Total RAM Bits: 36864
Number of Gates: 125000
Family Name: A3P125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): QL1P100-6PF144I; QL1P100-8PF144I; QL1P100-6PF144C;
Introduction Date: September 03, 2003
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P125-TQG144
FPGA - Field Programmable Gate Array A3P125-TQG144
FPGA - Field Programmable Gate Array A3P125-TQG144

FPGA - Field Programmable Gate Array A3P125-TQG144

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134643-A3P125-TQG144 A3P125-TQG144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P125-TQG144 FPGA - Field Programmable Gate Array
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details